Philips logo

Philips SPM2600BC USB 800 DPI Wired USB mouse

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18562
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SPM2600BC USB 800 DPI Wired USB mouse:

Philips SPM2600BC USB 800 DPI Wired USB mouse, Optical, USB Type-A, 800 DPI, Black

Long summary description Philips SPM2600BC USB 800 DPI Wired USB mouse:

Philips SPM2600BC USB 800 DPI Wired USB mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.