Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SPK8601BQNC/93 keyboard Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming
- - USB Mechanical
- - Full-size (100%)
- - Windows keys
- - Black
Long product name Philips SPK8601BQNC/93 keyboard Gaming USB Black
:
The long product name of Philips SPK8601BQNC/93 keyboard Gaming USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
G600 Series, USB 2.0, 361.19 x 137.19 x 35.27 mm, 896 g
More>>>
Philips SPK8601BQNC/93 keyboard Gaming USB Black:
The official description of Philips SPK8601BQNC/93 keyboard Gaming USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
What you need to win! The new G601 Evo Pro gaming keyboard features high speed mechanical keys for the dialed-in performance in a rugged compact design.
Performance to dominate
- Dialed-in mechanical cyan switches for fast reaction
- Full-key roll over anti-ghosting for complex fast inputs
Compact Design
- Compact tournament design saves space
Designed for heavy use
- Keep it clean with hygenic anti-microbial keys
- Water resistant design for cleaning and occasioinal spills
- 50 million keystroke lifespan.
Short summary description Philips SPK8601BQNC/93 keyboard Gaming USB Black:
This short summary of the Philips SPK8601BQNC/93 keyboard Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SPK8601BQNC/93, Full-size (100%), Wired, USB, Mechanical, Black
Long summary description Philips SPK8601BQNC/93 keyboard Gaming USB Black:
This is an auto-generated long summary of Philips SPK8601BQNC/93 keyboard Gaming USB Black based on the first three specs of the first five spec groups.
Philips SPK8601BQNC/93. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard number of keys: 87, Recommended usage: Gaming. Product colour: Black