Philips logo

Philips SPK1000SM PS2 Wired keyboard

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31979
Info modified on:
14 Mar 2024, 17:24:40
Short summary description Philips SPK1000SM PS2 Wired keyboard:

Philips SPK1000SM PS2 Wired keyboard, Full-size (100%), Wired, PS/2, Mechanical, Black, Silver

Long summary description Philips SPK1000SM PS2 Wired keyboard:

Philips SPK1000SM PS2 Wired keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2, Keyboard key switch: Mechanical. Wrist rest. Recommended usage: Office. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.