Philips logo

Philips External Hard Disk SPE3021CC/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18147
Info modified on:
31 Jul 2024, 15:02:44
Short summary description Philips External Hard Disk SPE3021CC/05:

Philips External Hard Disk SPE3021CC/05, 250 GB, 3.5", 2.0, 7200 RPM, Black, Metallic

Long summary description Philips External Hard Disk SPE3021CC/05:

Philips External Hard Disk SPE3021CC/05. HDD capacity: 250 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.