Philips logo

Philips SPD8006BM DVD 8x ReWriter Internal Bulk Drive

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
20494
Info modified on:
28 Mar 2019, 13:59:01
Short summary description Philips SPD8006BM DVD 8x ReWriter Internal Bulk Drive:

Philips SPD8006BM DVD 8x ReWriter Internal Bulk Drive, 2 MB, -40 - 65 °C, 170 g, 12.8 cm, 0.17 kg, 128 mm

Long summary description Philips SPD8006BM DVD 8x ReWriter Internal Bulk Drive:

Philips SPD8006BM DVD 8x ReWriter Internal Bulk Drive. Drive device, buffer size: 2 MB. Weight: 170 g. Package length: 12.8 cm, Package weight: 0.17 kg, Package width: 128 mm. Dimensions (WxDxH): 128 x 129 x 13 mm, Minimum RAM: 128 MB, Buffer size: 2000 KB. Master (outer) case length: 360 mm, Master (outer) case height: 30 mm, Master (outer) case width: 360 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.