Philips logo

Philips SPD6004BD DVD 20x ReWriter Internal Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
13079
Info modified on:
14 Mar 2024, 18:47:36
Short summary description Philips SPD6004BD DVD 20x ReWriter Internal Drive:

Philips SPD6004BD DVD 20x ReWriter Internal Drive, 2 MB, 25 W, 160 ms, 15 - 80%, 5 - 50 °C, -40 - 65 °C

Long summary description Philips SPD6004BD DVD 20x ReWriter Internal Drive:

Philips SPD6004BD DVD 20x ReWriter Internal Drive. Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. Access time: 160 ms. Weight: 0.9 g. Package dimensions (WxDxH): 146 x 165 x 324 mm, Package length: 16.5 cm, Package weight: 0.9 kg. Dimensions (WxDxH): 146 x 170 x 42 mm, Minimum RAM: 128 MB, Buffer size: 2000 KB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.