Philips logo

Philips SPD3400CC DVD 18x ReWriter External Drive

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
19353
Info modified on:
04 Apr 2019, 07:49:12
Short summary description Philips SPD3400CC DVD 18x ReWriter External Drive:

Philips SPD3400CC DVD 18x ReWriter External Drive, 2 MB, 25 W, 160 ms, 5 - 50 °C, -40 - 65 °C, 30.4 cm

Long summary description Philips SPD3400CC DVD 18x ReWriter External Drive:

Philips SPD3400CC DVD 18x ReWriter External Drive. Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. Access time: 160 ms. Package length: 30.4 cm, Package weight: 2.3 kg, Package width: 146 mm. Dimensions (WxDxH): 145 x 170 x 42 mm, Minimum RAM: 128 MB, Buffer size: 2000 KB. Master (outer) case length: 517 mm, Master (outer) case height: 324 mm, Master (outer) case width: 324 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.