Philips logo

Philips SPD2413BD DVD 20x ReWriter Internal Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
17983
Info modified on:
14 Mar 2024, 19:14:43
Short summary description Philips SPD2413BD DVD 20x ReWriter Internal Drive:

Philips SPD2413BD DVD 20x ReWriter Internal Drive, 2 MB, 25 W, 20x, 24x, 12x, 12x

Long summary description Philips SPD2413BD DVD 20x ReWriter Internal Drive:

Philips SPD2413BD DVD 20x ReWriter Internal Drive. Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. DVD+R write speed: 20x, CD rewrite speed: 24x, DVD-RAM write speed: 12x. DVD-RAM read speed: 12x, DVD-ROM read speed: 16x. Weight: 0.9 g. Package dimensions (WxDxH): 210 x 260 x 107 mm, Package length: 26 cm, Package weight: 1.097 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.