Philips logo

Philips SPD2411SD DVD 18x ReWriter Internal Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
36748
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SPD2411SD DVD 18x ReWriter Internal Drive:

Philips SPD2411SD DVD 18x ReWriter Internal Drive, 2 MB, 25 W, 140 ms, 20 - 80%, 5 - 50 °C, -40 - 80 °C

Long summary description Philips SPD2411SD DVD 18x ReWriter Internal Drive:

Philips SPD2411SD DVD 18x ReWriter Internal Drive. Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. Access time: 140 ms. Weight: 0.75 g. Package dimensions (WxDxH): 148 x 170 x 42 mm, Package weight: 0.725 kg, Package width: 148 mm. Dimensions (WxDxH): 148 x 170 x 42 mm, Minimum RAM: 128 MB, Buffer size: 2000 KB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.