Philips logo

Philips SPD2411BD internal ReWriter Internal Bulk Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
18036
Info modified on:
14 Mar 2024, 18:49:09
Short summary description Philips SPD2411BD internal ReWriter Internal Bulk Drive:

Philips SPD2411BD internal ReWriter Internal Bulk Drive, 2 MB, 25 W, 18x, 32x, 48x, 8x

Long summary description Philips SPD2411BD internal ReWriter Internal Bulk Drive:

Philips SPD2411BD internal ReWriter Internal Bulk Drive. Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. DVD+R write speed: 18x, CD rewrite speed: 32x, CD-R write speed: 48x. CD-R read speed: 48x, DVD-RAM read speed: 12x, DVD-ROM read speed: 16x. Access time: 140 ms. Weight: 0.75 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.