Philips logo

Philips SPD2201BD DVD-ROM 16x Internal Drive

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
13550
Info modified on:
14 Mar 2024, 17:58:15
Short summary description Philips SPD2201BD DVD-ROM 16x Internal Drive:

Philips SPD2201BD DVD-ROM 16x Internal Drive, 12 W, 80 ms, 15 - 80%, 5 - 40 °C, -40 - 65 °C, 900 g

Long summary description Philips SPD2201BD DVD-ROM 16x Internal Drive:

Philips SPD2201BD DVD-ROM 16x Internal Drive. Power consumption (typical): 12 W. Access time: 80 ms. Weight: 900 g. Package weight: 0.9 kg, Package width: 146 mm, Package depth: 170 mm. Dimensions (WxDxH): 146 x 170 x 42 mm, Minimum RAM: 128 MB, Buffer size: 256 KB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.