Philips logo

Philips SPD2200BK DVD-ROM 16x Internal Bulk Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13635
Info modified on:
14 Mar 2024, 17:58:15
Short summary description Philips SPD2200BK DVD-ROM 16x Internal Bulk Drive:

Philips SPD2200BK DVD-ROM 16x Internal Bulk Drive, 80,120 mm, 5 - 90%, 5 - 50 °C, -20 - 60 °C, 5 - 90%

Long summary description Philips SPD2200BK DVD-ROM 16x Internal Bulk Drive:

Philips SPD2200BK DVD-ROM 16x Internal Bulk Drive. Optical disc diameter: 80,120 mm. Relative humidity: 5 - 90%

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.