Philips logo

Philips SPD1101SD CD-ROM 52x Internal Drive

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
14598
Info modified on:
14 Mar 2024, 17:19:30
Short summary description Philips SPD1101SD CD-ROM 52x Internal Drive:

Philips SPD1101SD CD-ROM 52x Internal Drive, 12 W, 15 - 80%, 5 - 45 °C, -35 - 60 °C, 0.9 g, 26 cm

Long summary description Philips SPD1101SD CD-ROM 52x Internal Drive:

Philips SPD1101SD CD-ROM 52x Internal Drive. Power consumption (typical): 12 W. Weight: 0.9 g. Package length: 26 cm, Package weight: 1.2 kg, Package width: 210 mm. Dimensions (WxDxH): 146 x 170 x 42 mm, Minimum RAM: 64 MB, Buffer size: 128 KB. Master (outer) case length: 270 mm, Master (outer) case height: 230 mm, Master (outer) case width: 230 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.