Philips logo

Philips SPC710NC VGA CMOS Webcam

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13574
Info modified on:
14 Mar 2024, 18:07:18
Short summary description Philips SPC710NC VGA CMOS Webcam:

Philips SPC710NC VGA CMOS Webcam, 0.3 MP, 640 x 480 pixels, 30 fps, 5x, 24 bit, 5 lx

Long summary description Philips SPC710NC VGA CMOS Webcam:

Philips SPC710NC VGA CMOS Webcam. Megapixel (approx.): 0.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 1.1, Product colour: Black, White, Mounting type: Stand. Windows operating systems supported: Windows 2000, Windows 98, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP.... Width: 74 mm, Depth: 74 mm, Height: 142 mm. Package type: Blister, Package width: 90 mm, Package depth: 190 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.