Philips Webcam SPC525NC/00, 0.3 MP, 640 x 480 pixels, 30 fps, 3x, 360°, 24 bit
Philips Webcam SPC525NC/00. Megapixel (approx.): 0.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Clip/Stand. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista.... Width: 35 mm, Depth: 75 mm, Height: 125 mm. Package type: Blister, Package width: 92 mm, Package depth: 230 mm