Philips logo

Philips SPC300NC CIF CMOS PC Camera

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65718
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips SPC300NC CIF CMOS PC Camera:

Webcam SPC300NC 30frames sec VGA

Philips SPC300NC CIF CMOS PC Camera:

WEBCAM SPC 300NC
Live video messaging
If you want to get into the fascinating world of face-to-face video chatting and video mails, the SPC 300NC is the smart way to get on-line and share the live action. It comes with everything you need, including v-mail software.
High picture & video quality:
30 frames per second video
VGA snapshot resolution (640x480) for sharp images
Face-to-face video chatting:
Go face-to-face with free instant messaging services
External microphone for optimum positioning
Easy to use:
V(ideo)Launch software
Get started in a second with VLounge with QuickLaunch button
Snapshot button for taking and storing photos
Rotating lens for perfect aiming and natural images

Short summary description Philips SPC300NC CIF CMOS PC Camera:

Philips SPC300NC CIF CMOS PC Camera, 640 x 480 pixels, 30 fps, 24 bit, 10 lx, USB 2.0, CMOS

Long summary description Philips SPC300NC CIF CMOS PC Camera:

Philips SPC300NC CIF CMOS PC Camera. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Colour depth: 24 bit. Interface: USB 2.0, Sensor type: CMOS. Weight: 130 g. Bundled software: Video Launch software. Minimum RAM: 128 MB

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.