Philips logo

Philips Notebook webcam SPC230NC/00

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96221
Info modified on:
14 Mar 2024, 19:00:32
Philips SPC230NC/00 user manual (2.3 MB)
Product Brochure/Datasheet (429 KB)
Short summary description Philips Notebook webcam SPC230NC/00:

Philips Notebook webcam SPC230NC/00, 1.3 MP, 640 x 480 pixels, 30 fps, 50°, 24 bit, 5 lx

Long summary description Philips Notebook webcam SPC230NC/00:

Philips Notebook webcam SPC230NC/00. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 1.1, Sensor type: CMOS, Cable length: 1.5 m. Weight: 82 g. Package width: 192 mm, Package height: 187 mm. Minimum system requirements: Windows 2000/XP/Vista, Minimum RAM: 128 MB

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.