Philips SPA3200 Multimedia Speaker 2.0, 1-way, 2.0 channels, Wired, 5 W, 85 - 20000 Hz, Black, Silver
Philips SPA3200 Multimedia Speaker 2.0. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 5 W, Frequency range: 85 - 20000 Hz. Product colour: Black, Silver