Philips SPA2200NM Multimedia Speaker 2.0, 1-way, 2.0 channels, Wired, 1 W, 95 - 20000 Hz, Black
Philips SPA2200NM Multimedia Speaker 2.0. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 1 W, Frequency range: 95 - 20000 Hz. Product colour: Black