location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP9851/70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP9851/70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103803324
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips SP9851/70 user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black, Gold
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Operating time: 60 min Charging time: 1 h Fast charging
Warranty: 2 years
Long product name Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold :
The long product name of Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Edition, 100-240 V, 9 W / 0.1 W, Lithium-ion, 60 min / 1 h
More>>>
Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold:
The official description of Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Premium Edition is engineered to be exceptional. With stunning asthetic and
state-of-the-art components, it delivers uncompromising performance.

Designed for perfection
- Blades perfectly guide hairs into position for a close shave
- Heads flex in 8 different directions for a superb result
- 72 rotating blades capture and cut hair from all angles

A comfortable shave
- Comfort rings engineered to reduce friction and dryness
- Personalize your shave by choosing between three settings

Get the most of your shaver
- Significant, sturdy grip with a premium look and feel
- Store your shaver in elegant style, even when traveling
- Display your shaver with elegance
- Keep your shaver like new with SmartClean
- Click-on brush for thorough facial cleansing
- Massage for healthier-looking skin
- Cool ceramic coating glides around eyes to refresh.

Short summary description Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold:
This short summary of the Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SP9851/70, Rotation shaver, Black, Gold, V-Track Precision Blade System, Super Lift & Cut Action, 8-direction ContourDetectHeads, SkinGlide Rings, AquaTec Wet & Dry, Battery Level Indicator, Cleaning indicator, Battery low indicator, Replace shaving heads..., Replace every 2 yrs with SH90

Long summary description Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold:
This is an auto-generated long summary of Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold based on the first three specs of the first five spec groups.

Philips SP9851/70. Shaver system: Rotation shaver, Product colour: Black, Gold, Shaving system technologies: V-Track Precision Blade System, Super Lift & Cut Action, 8-direction ContourDetectHeads. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Package type: Box. Quantity per pack: 1 pc(s). Accessories included: SmartClean PLUS: Cleans, Dries, Charges, Lubricates, Cleaning cartridge (included); SmartClick:..., Handle(s) features: Ergonomic, Stand: Exquisitely designed stand

Features
Shaver system *
Rotation shaver
Shaving system technologies
V-Track Precision Blade System, Super Lift & Cut Action, 8-direction ContourDetectHeads
Trimmer *
Yes
Product colour *
Black, Gold
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Wet & Dry
Yes
Contour following
Yes
Skin comfort
SkinGlide Rings, AquaTec Wet & Dry
Number of shaver heads/blades *
3
Display
Battery Level Indicator, Cleaning indicator, Battery low indicator, Replace shaving heads indicator, Travel lock indicator
Shaving head replacement(s) model
Replace every 2 yrs with SH90
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Travel lock indicator
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Pouch
Yes
Other features
Personal comfort control
Yes
Stand holder
Yes
Protective pouch
Yes
Stand
Exquisitely designed stand
Brush included
Yes
Cleaning
Fully washable
Accessories included
SmartClean PLUS: Cleans, Dries, Charges, Lubricates, Cleaning cartridge (included); SmartClick: Oil-control cleansing brush, Massage head, Fresh eyes head, Precision trimmer; Pouch: Genuine leather pouch; Stand: Exquisitely designed stand
Aquatec wet & dry
Yes
Handle(s) features
Ergonomic
Technical details
SmartClick
Yes
Brush head
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:30
Uk has collected 1 expert review for Philips SP9851/70 men's shaver Rotation shaver Trimmer Black, Gold but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%