Philips logo

Philips Streamium SL300I/00 digital media player Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51821
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Streamium SL300I/00 digital media player Silver:

Philips Streamium SL300I/00, Silver, BMP, GIF, MPEG2, MPEG4, MP3, PCM, WAV, IEEE 802.11b/g, 15 W

Long summary description Philips Streamium SL300I/00 digital media player Silver:

Philips Streamium SL300I/00. Product colour: Silver, Image formats supported: BMP, GIF, Video compression formats: MPEG2, MPEG4. Networking features: IEEE 802.11b/g. Power consumption (typical): 15 W, Power consumption (standby): 2 W, Power supply type: AC 100-240V 50-60Hz. Weight: 840 g, Dimensions (WxDxH): 45 x 180 x 198 mm. Minimum RAM: 64 MB, Minimum processor: Pentium II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.