Philips logo

Philips SJM3406 for iPod video 60GB Gel case

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12365
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SJM3406 for iPod video 60GB Gel case:

Philips SJM3406 for iPod video 60GB Gel case, Shell case, Black, Blue, White, Apple, Philips, Gel, Scratch resistant

Long summary description Philips SJM3406 for iPod video 60GB Gel case:

Philips SJM3406 for iPod video 60GB Gel case. Case type: Shell case, Product colour: Black, Blue, White, Brand compatibility: Apple. Weight: 40 g. Package weight: 120 g. Package dimensions (WxDxH): 153 x 240 x 54 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.