Philips logo

Philips Leather case SJM3304/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37367
Info modified on:
14 Mar 2024, 17:35:00
Short summary description Philips Leather case SJM3304/10:

Philips Leather case SJM3304/10, Pouch case, Brown, Apple, iPod, Leather, Scratch resistant

Long summary description Philips Leather case SJM3304/10:

Philips Leather case SJM3304/10. Case type: Pouch case, Product colour: Brown, Brand compatibility: Apple. Weight: 60 g. Package weight: 100 g. Package dimensions (WxDxH): 115 x 255 x 35 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.