Philips logo

Philips Leather case SJM3303/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11971
Info modified on:
14 Mar 2024, 17:04:02
Short summary description Philips Leather case SJM3303/10:

Philips Leather case SJM3303/10, Pouch case, Black, Apple, iPod, Leather, Scratch resistant

Long summary description Philips Leather case SJM3303/10:

Philips Leather case SJM3303/10. Case type: Pouch case, Product colour: Black, Brand compatibility: Apple. Weight: 60 g. Package weight: 100 g. Package dimensions (WxDxH): 115 x 255 x 35 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.