Philips SJM3302H for iPod video 30GB Leather wallet, Wallet case, Black, Apple, iPod, Leather, Scratch resistant
Philips SJM3302H for iPod video 30GB Leather wallet. Case type: Wallet case, Product colour: Black, Brand compatibility: Apple. Weight: 40 g. Package weight: 60 g. Package dimensions (WxDxH): 110 x 240 x 30 mm