Philips logo

Philips SJM3202 For iPod nano Leather wallet

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8028
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SJM3202 For iPod nano Leather wallet:

Philips SJM3202 For iPod nano Leather wallet, Wallet case, Black, Apple, iPod, Leather, Scratch resistant

Long summary description Philips SJM3202 For iPod nano Leather wallet:

Philips SJM3202 For iPod nano Leather wallet. Case type: Wallet case, Product colour: Black, Brand compatibility: Apple. Weight: 20 g. Package weight: 40 g. Package dimensions (WxDxH): 112 x 240 x 23 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.