Philips logo

Philips Sync & charge cable SJM3110/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18906
Info modified on:
14 Mar 2024, 17:14:34
Short summary description Philips Sync & charge cable SJM3110/10:

Philips Sync & charge cable SJM3110/10, White, USB A, Apple 30-pin, Male, Male, Male/Male

Long summary description Philips Sync & charge cable SJM3110/10:

Philips Sync & charge cable SJM3110/10. Product colour: White, Connector 1: USB A, Connector 2: Apple 30-pin. Package length: 24.2 cm. Package type: Blister, Package width: 156 mm, Package height: 15 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.