Philips SJM2601 Noise Filtering MP3 stereo earbuds, Wired, 77 g, Headphones, Grey, Silver
Philips SJM2601 Noise Filtering MP3 stereo earbuds. Product type: Headphones. Connectivity technology: Wired. Weight: 77 g. Product colour: Grey, Silver