Philips logo

Philips Cassette adapter SJM2300H/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31218
Info modified on:
14 Mar 2024, 17:20:10
Short summary description Philips Cassette adapter SJM2300H/10:

Philips Cassette adapter SJM2300H/10, White, Wired, 1 pc(s), 20 mm, 2.38 cm, 9.8 mm

Long summary description Philips Cassette adapter SJM2300H/10:

Philips Cassette adapter SJM2300H/10. Product colour: White. Connectivity technology: Wired. Quantity per pack: 1 pc(s). Package height: 20 mm, Package length: 2.38 cm, Package width: 9.8 mm. Gross weight inner carton: 0.28 kg, Height (cm) inner carton: 6.8 cm, Length (cm) inner carton: 24 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.