Philips Car Charger SJM2205/10, Auto, DC, Black, Grey
Philips Car Charger SJM2205/10. Charger type: Auto, Power source type: DC, Charger compatibility: Universal. Input voltage: 12 V. USB 2.0 ports quantity: 1. Product colour: Black, Grey