Philips logo

Philips SJM2114 6 ft Stereo Y adapter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13819
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SJM2114 6 ft Stereo Y adapter:

Philips SJM2114 6 ft Stereo Y adapter, 3.5mm, Male, 2 x RCA, Male, 1.83 m, Red, White

Long summary description Philips SJM2114 6 ft Stereo Y adapter:

Philips SJM2114 6 ft Stereo Y adapter. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Cable length: 1.83 m, Product colour: Red, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.