Philips logo

Philips SJM2110 6 ft A/5-Pin mini B connectors USB MP3 cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21332
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SJM2110 6 ft A/5-Pin mini B connectors USB MP3 cable:

Philips SJM2110 6 ft A/5-Pin mini B connectors USB MP3 cable, 1.83 m, Mini-USB B, USB A, Male/Male, Black, Silver

Long summary description Philips SJM2110 6 ft A/5-Pin mini B connectors USB MP3 cable:

Philips SJM2110 6 ft A/5-Pin mini B connectors USB MP3 cable. Cable length: 1.83 m. Connector 1: Mini-USB B, Connector 2: USB A, Connector gender: Male/Male, Connector contacts plating: Gold, Product colour: Black, Silver, Magnetically shielded

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.