Philips Universal cable SJM2102H/10, 3.5mm, Male, 3.5mm, Female, 3.6 m, White
Philips Universal cable SJM2102H/10. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Connector contacts plating: Nickel, Cable length: 3.6 m, Product colour: White