Philips logo

Philips SJM2002 Universal Armband case

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24240
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SJM2002 Universal Armband case:

Philips SJM2002 Universal Armband case, Armband case, Black, Grey, Philips, Scratch resistant, 60 g, 80 g

Long summary description Philips SJM2002 Universal Armband case:

Philips SJM2002 Universal Armband case. Case type: Armband case, Product colour: Black, Grey, Compatibility: Philips. Weight: 60 g. Package weight: 80 g. Package dimensions (WxDxH): 97 x 235 x 45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.