Philips Lightweight Headphones SHS4150/00, Wired, 10 - 20000 Hz, Headphones, Silver, White
Philips Lightweight Headphones SHS4150/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 20000 Hz. Cable length: 1.2 m, Product colour: Silver, White