Philips SHS3911ND Headband headphones, 50 mm, 236 mm, 190 mm, 225 mm, 0.122 kg, 1.09 kg
Philips SHS3911ND Headband headphones. Package width: 50 mm, Package height: 236 mm. Master (outer) case width: 190 mm, Master (outer) case length: 225 mm. Package weight: 0.122 kg, Gross weight of outer carton: 1.09 kg, Net weight of outer carton: 0.17 kg