Philips SHS390 Neckband Headphones, Wired, 12 - 22000 Hz, Headphones, Black, Silver
Philips SHS390 Neckband Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 1.2 m, Product colour: Black, Silver