location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHS3200 Earhook Headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHS3200 Earhook Headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHS3200/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895936958
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:37:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHS3200 Earhook Headphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Ear-hook Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 16 Ω 100 dB
Long product name Philips SHS3200 Earhook Headphones :
The long product name of Philips SHS3200 Earhook Headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ear hook Headphones
More>>>
Philips SHS3200 Earhook Headphones:
The official description of Philips SHS3200 Earhook Headphones as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-comfortable for active use, these ergonomic earhook headphones bring fantastic quality music reproduction straight to your ears.

Short summary description Philips SHS3200 Earhook Headphones:
This short summary of the Philips SHS3200 Earhook Headphones data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHS3200 Earhook Headphones, Wired, 20 - 20000 Hz, Music, Headphones, Black

Long summary description Philips SHS3200 Earhook Headphones:
This is an auto-generated long summary of Philips SHS3200 Earhook Headphones based on the first three specs of the first five spec groups.

Philips SHS3200 Earhook Headphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m, Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Ear-hook
Recommended usage *
Music
Product colour *
Black
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Maximum input power
15 mW
Ear coupling *
Intraaural
Acoustic system
Open
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
1.5 cm
Diaphragm material
Mylar
Microphone
Microphone type *
Not available
Packaging data
Package width
100 mm
Package height
28 mm
Logistics data
Master (outer) case width
206 mm
Master (outer) case length
382 mm
Master (outer) case height
158 mm
Shipping (inner) case width
18 cm
Shipping (inner) case length
18.4 cm
Shipping (inner) case height
11.8 cm
Other features
Cable type
OFC
12 NC code
908210006526
Connector(s)
3.5 mm stereo
Gross weight inner carton
0.481 kg
Gross weight of outer carton
1.2785 kg
Packaging tare weight
0.0355 kg
Quantity inner carton
6 pc(s)
Quantity outer carton
12 pc(s)
Tare weight inner carton
0.13 kg
Tare weight outer carton
0.3165 kg
Type
open
Finishing of connector
Chrome plated
Package weight
0.0575 kg
12NC outer carton
908210006526
Cable connection
Two-parallel, symmetric
Voice coil type
Copper
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:40:47
Uk has collected 3 expert reviews for Philips SHS3200 Earhook Headphones and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
onheadphones.com
Updated:
2016-11-14 22:40:47
Mids and highs are rather clear, but bass lacks depth. The Philips SHS320-37 are very cheap in price, but you get what you pay for, or don’t get what you don’t pay for in this case. The Philips SHS320-37 are cheap earphones that perform like cheap earp...
Good The mids and highs are clear, and overall satisfying. The Philips SHS3200-37 has an earclip that holds the earbud in your ear instead of on your ear.
Bad There is nothing flashy about its appearance. It is pretty simple and clean-cut. Just as earbuds tend to be, the Philips SHS3200/37 lack in bass production. It sounds thin and muddy even when EQ settings are applied to it.
Bottom line Mids and highs are rather clear, but bass lacks depth. The Philips SHS320-37 are very cheap in price, but you get what you pay for, or don’t get what you don’t pay for in this case...
40%
Country Distributor
United Kingdom 1 distributor(s)