Philips logo

Philips Stereo Headphones SHP2700/97

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104663
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Stereo Headphones SHP2700/97:

Philips Stereo Headphones SHP2700/97, Wired, 18 - 28000 Hz, Headphones, Black, Grey

Long summary description Philips Stereo Headphones SHP2700/97:

Philips Stereo Headphones SHP2700/97. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 28000 Hz. Cable length: 3 m, Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.