location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHP2600/27 headphones/headset Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHP2600/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP2600/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585243279 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHP2600/27 headphones/headset Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32mm drivers/closed-back
  • - Over-ear
Long product name Philips SHP2600/27 headphones/headset Wired Head-band Music Black :
The long product name of Philips SHP2600/27 headphones/headset Wired Head-band Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm, 1.8m, 19-21500Hz, 103 dB, 24 Ohms
More>>>
Philips SHP2600/27 headphones/headset Wired Head-band Music Black:
The official description of Philips SHP2600/27 headphones/headset Wired Head-band Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clear natural sound
Sleek, modern design with powerful sound. These full-size yet lightweight headphones offer an incredible listening experience while keeping you comfortable.

Refined listening experience
- Over-ear design provides excellent sound isolation
- Powerful 32mm neodymium speakers deliver clear natural sound

Designed for convenience
- Fully adjustable headband ensures long-wearing comfort
- 1.8m cable gives you freedom of movement

Short summary description Philips SHP2600/27 headphones/headset Wired Head-band Music Black:
This short summary of the Philips SHP2600/27 headphones/headset Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHP2600/27, Wired, 19 - 21500 Hz, Music, Headphones, Black

Long summary description Philips SHP2600/27 headphones/headset Wired Head-band Music Black:
This is an auto-generated long summary of Philips SHP2600/27 headphones/headset Wired Head-band Music Black based on the first three specs of the first five spec groups.

Philips SHP2600/27. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 19 - 21500 Hz. Cable length: 1.8 m, Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black
Cable length
1.8 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Maximum input power
50 mW
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
19 - 21500 Hz
Impedance
24 Ω
Headphone sensitivity
103 dB
Magnet type
Neodymium
Driver unit
3.2 cm
Microphone
Microphone type *
Not available
Other features
Cable type
OFC
Voice coil type
Copper
Brand Image Product code Product Stock Price from
Philips TV listening headphones SHP6000TV/10 Philips TV listening headphones SHP6000TV/10
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10