Philips Stereo Headphones SHP2000/97, Wired, 15 - 22000 Hz, Headphones, Black
Philips Stereo Headphones SHP2000/97. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 22000 Hz. Cable length: 2 m, Product colour: Black