Philips SHN9500 Noise Canceling Headphone, Wired, 20 - 22000 Hz, Headphones, Black
Philips SHN9500 Noise Canceling Headphone. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 1.2 m, Product colour: Black