Philips logo

Philips SHN9500 Noise Canceling Headphone

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85441
Info modified on:
14 Mar 2024, 19:50:41
Short summary description Philips SHN9500 Noise Canceling Headphone:

Philips SHN9500 Noise Canceling Headphone, Wired, 20 - 22000 Hz, 191 g, Headphones

Long summary description Philips SHN9500 Noise Canceling Headphone:

Philips SHN9500 Noise Canceling Headphone. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 1.2 m. Weight: 191 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.