Philips SHN7500 Noise Canceling Headphone, Wired, 40 - 20000 Hz, Headphones, Black
Philips SHN7500 Noise Canceling Headphone. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 40 - 20000 Hz. Cable length: 1.2 m, Product colour: Black