Philips logo

Philips PC Headset SHM7405/00

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26158
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips PC Headset SHM7405/00:

Philips PC Headset SHM7405/00, Wired, 20 - 20000 Hz, 256 g, Headset

Long summary description Philips PC Headset SHM7405/00:

Philips PC Headset SHM7405/00. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m. Weight: 256 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.