Philips SHJ035 Earhook Headphones, Wired, 10 - 22000 Hz, Headphones, Grey, Silver
Philips SHJ035 Earhook Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 22000 Hz. Cable length: 1.2 m, Product colour: Grey, Silver