- - Black Headphones
- - Wired
- - Intraaural 6 - 23500 Hz 16 Ω 100 dB
Ear hook Headphones
Supreme comfort and fit
for Nokia XpressMusic phones
Enjoy great sound from your Nokia XpressMusic phone in supreme comfort. These ear hook headphones softly hug your ears for a secure fit. The choice of three ear cap sizes ensures a perfect seal to ensure a premium sound experience.
For superb music pleasure
- Ultra small efficient driver for perfect fit, perfect sound
- Passive noise isolation for better sound at lower volume
- Turbo Bass gives you superb deep and dynamic bass tones
- Neodymium magnet enhances bass performance and sensitivity
- 24 k gold-plated plug ensures an ultra-reliable connection
Made to fit you and your lifestyle
- Flexible rubber ear hooks for a comfortable and secure fit
- Three interchangeable rubber ear caps for optimal fit in all ears
Always ready to go
- Anti-tug design for an extra secure fit
- Extension cord provides extra cable length for convenience.
Fits your music phone
- Microphone-friendly cable length
- Made for Nokia XpressMusic
Philips SHH800, Wired, 6 - 23500 Hz, Headphones, Black
Philips SHH800. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 23500 Hz. Cable length: 0.35 m, Product colour: Black