Philips Neckband Headphones SHH3911/00, Wired, 12 - 22000 Hz, 50 g, Headphones, White
Philips Neckband Headphones SHH3911/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 0.35+1. Weight: 50 g. Product colour: White