Philips SHE9600 In-Ear Neckstrap Headphones, Wired, 6 - 23500 Hz, 21 g, Headphones, Grey, White
Philips SHE9600 In-Ear Neckstrap Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 23500 Hz. Weight: 21 g. Product colour: Grey, White