Philips SHE9501 In-Ear Headphones, Wired, 6 - 23500 Hz, 22 g, Headphones, White
Philips SHE9501 In-Ear Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 23500 Hz. Cable length: 0.6+0.6. Weight: 22 g. Product colour: White